"6 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
CONN RCPT 6POS 0.1 TIN PCB
CONNECTOR, RCPT, 6POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 952-1809-ND | M20-7820646 | 55K6988 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connector, Rcpt, 6Pos, 1Row, 2.54Mm; Connector Systems Harwin |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Board to Board Connector |
| Mounting | Through Hole | Through Hole | Through Hole Mount |
| Voltage Rating | 1000 volts | 1000 volts | |
| Current Rating | 3.0 amps | 3.0 amps |