HARWIN Headers, Receptacles, Female Sockets M20-7861546

Description
"15 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Tin"
Request a Quote Datasheet
Description
"15 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Tin"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - M20-7861546-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
M20-7861546-ND
Headers, Receptacles, Female Sockets M20-7861546-ND
"15 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Tin"

"15 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Tin"

Buy Now Datasheet
Connector, Rcpt, 15Pos, 2.54Mm, 1Row; Pitch Spacing Harwin - 29AH6753 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 15Pos, 2.54Mm, 1Row; Pitch Spacing Harwin
29AH6753
Connector, Rcpt, 15Pos, 2.54Mm, 1Row; Pitch Spacing Harwin 29AH6753
CONNECTOR, RCPT, 15POS, 2.54MM, 1ROW; Pitch Spacing:2.54mm; No. of Contacts:15Contacts; Gender:Receptacle; Product Range:M20 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

CONNECTOR, RCPT, 15POS, 2.54MM, 1ROW; Pitch Spacing:2.54mm; No. of Contacts:15Contacts; Gender:Receptacle; Product Range:M20 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
M20-7861546
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets M20-7861546
CONN RCPT 15POS 0.1 TIN SMD

CONN RCPT 15POS 0.1 TIN SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number M20-7861546-ND 29AH6753 M20-7861546
Product Name Headers, Receptacles, Female Sockets Connector, Rcpt, 15Pos, 2.54Mm, 1Row; Pitch Spacing Harwin Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Header Connector; Receptacle, Bottom or Top Entry Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Surface Mount Surface Mount
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data