HARWIN Headers, Receptacles, Female Sockets M20-7820342

Description
"3 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote Datasheet
Description
"3 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 952-1783-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-1783-ND
Headers, Receptacles, Female Sockets 952-1783-ND
"3 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

"3 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

Buy Now Datasheet
Connector, Rcpt, 3Pos, 2.54Mm, 1Row; Pitch Spacing Harwin - 29AH6731 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 3Pos, 2.54Mm, 1Row; Pitch Spacing Harwin
29AH6731
Connector, Rcpt, 3Pos, 2.54Mm, 1Row; Pitch Spacing Harwin 29AH6731
CONNECTOR, RCPT, 3POS, 2.54MM, 1ROW; Pitch Spacing:2.54mm; No. of Contacts:3Contacts; Gender:Receptacle; Product Range:M20 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, RCPT, 3POS, 2.54MM, 1ROW; Pitch Spacing:2.54mm; No. of Contacts:3Contacts; Gender:Receptacle; Product Range:M20 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 952-1783-ND 29AH6731
Product Name Headers, Receptacles, Female Sockets Connector, Rcpt, 3Pos, 2.54Mm, 1Row; Pitch Spacing Harwin
Connector Type Header Connector; Receptacle
Mounting Through Hole
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29879-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details
Headers, Male Pins - 2684-064002-E-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 1.7 amps
View Details
MINI DIN JACK 5 POSITIONS - 80203-508E5AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NC2-FL4G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details