HARWIN Headers, Receptacles, Female Sockets M20-7832042

Description
"40 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote Datasheet
Description
"40 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 952-2149-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-2149-ND
Headers, Receptacles, Female Sockets 952-2149-ND
"40 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

"40 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

Buy Now Datasheet
Connector, Rcpt, 40Pos, 2.54Mm, 2Row; Pitch Spacing Harwin - 29AH6751 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 40Pos, 2.54Mm, 2Row; Pitch Spacing Harwin
29AH6751
Connector, Rcpt, 40Pos, 2.54Mm, 2Row; Pitch Spacing Harwin 29AH6751
CONNECTOR, RCPT, 40POS, 2.54MM, 2ROW; Pitch Spacing:2.54mm; No. of Contacts:40Contacts; Gender:Receptacle; Product Range:M20 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, RCPT, 40POS, 2.54MM, 2ROW; Pitch Spacing:2.54mm; No. of Contacts:40Contacts; Gender:Receptacle; Product Range:M20 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 952-2149-ND 29AH6751
Product Name Headers, Receptacles, Female Sockets Connector, Rcpt, 40Pos, 2.54Mm, 2Row; Pitch Spacing Harwin
Connector Type Header Connector; Receptacle
Mounting Through Hole
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1503-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
High Flow Power Backplane 2x2 Male +6 Signal Right Angle Press Fit Connector - 80319RH6-A - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A26733-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details