"8 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin"
Board-To-Board Connector, M20 Series, Through Hole, Receptacle, 8, 2.54 mm, Tin Plated Contacts RoHS Compliant: Yes
CONN RCPT 8POS 0.1 TIN PCB R/A
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 952-1787-ND | 38K5915 | M20-7880446 |
| Product Name | Headers, Receptacles, Female Sockets | Board-To-Board Connector, M20 Series, Through Hole, Receptacle, 8, 2.54 Mm, Tin Plated Contacts Rohs Compliant Harwin | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Voltage Rating | 1000 volts | 1000 volts | |
| Current Rating | 3.0 amps | 3.0 amps |