Ohmite Manufacturing Co. Thick Film Resistor MOX-1N-131005FE

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor - MOX-1N-131005FE - Richardson RFPD
Downers Grove, IL, United States
Thick Film Resistor
MOX-1N-131005FE
Thick Film Resistor MOX-1N-131005FE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Through Hole Resistors - MOX-1N-131005FE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MOX-1N-131005FE-ND
Through Hole Resistors MOX-1N-131005FE-ND
10 MOhms ±1% 2W Through Hole Resistor Axial High Voltage, Non-Inductive Thick Film

10 MOhms ±1% 2W Through Hole Resistor Axial High Voltage, Non-Inductive Thick Film

Buy Now Datasheet
Through Hole Thick Film Resistor, Maxi-Mox, Maxi-Mox Series, 10 Mohm, 2 W, 1%, 10 Kv Rohs Compliant Ohmite - 33X0457 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Maxi-Mox, Maxi-Mox Series, 10 Mohm, 2 W, 1%, 10 Kv Rohs Compliant Ohmite
33X0457
Through Hole Thick Film Resistor, Maxi-Mox, Maxi-Mox Series, 10 Mohm, 2 W, 1%, 10 Kv Rohs Compliant Ohmite 33X0457
Through Hole Thick Film Resistor, Maxi-Mox, Maxi-Mox Series, 10 Mohm, 2 W, - 1%, 10 kV RoHS Compliant: Yes

Through Hole Thick Film Resistor, Maxi-Mox, Maxi-Mox Series, 10 Mohm, 2 W, - 1%, 10 kV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number MOX-1N-131005FE MOX-1N-131005FE-ND 33X0457
Product Name Thick Film Resistor Through Hole Resistors Through Hole Thick Film Resistor, Maxi-Mox, Maxi-Mox Series, 10 Mohm, 2 W, 1%, 10 Kv Rohs Compliant Ohmite
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1363296 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details