Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
200 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Win Source Part Number: 1341372-MOX70032003B
Category: Resistors - Through Hole Resistors
Series: MOX700
Package: Tray
Size / Dimension: 0.106" Dia x 0.276" L (2.70mm x 7.00mm)
Standard Package: 50
Tolerance: ±0.1%
Temperature Coefficient: 10ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2
Resistance: 200 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Ohmite
RESISTOR, METAL FILM, 200K, 0.25W, AXIAL; Resistance:200kohm; Product Range:Mox 700 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
| Richardson RFPD | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | MOX70032003BYE | 273-MOX70032003BYE-ND | 1341372-MOX70032003BYE | 49AJ2832 |
| Product Name | Metal Film Resistor | Through Hole Resistors | Resistors - Through Hole Resistors | Resistor, Metal Film, 200K, 0.25W, Axial; Resistance Ohmite |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | MetalFilm |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |