Ohmite Manufacturing Co. Through Hole Resistors MOX-1N-131007JE

Description
1 GOhms ±5% 2W Through Hole Resistor Axial High Voltage, Non-Inductive Thick Film
Request a Quote Datasheet
Description
1 GOhms ±5% 2W Through Hole Resistor Axial High Voltage, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MOX-1N-131007JE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MOX-1N-131007JE-ND
Through Hole Resistors MOX-1N-131007JE-ND
1 GOhms ±5% 2W Through Hole Resistor Axial High Voltage, Non-Inductive Thick Film

1 GOhms ±5% 2W Through Hole Resistor Axial High Voltage, Non-Inductive Thick Film

Buy Now Datasheet
Thick Film Resistor - MOX-1N-131007JE - Richardson RFPD
Downers Grove, IL, United States
Thick Film Resistor
MOX-1N-131007JE
Thick Film Resistor MOX-1N-131007JE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Through Hole Thick Film Resistor, Maxi-Mox, Maxi-Mox Series, 1 Gohm, 2 W, 5%, 10 Kv Rohs Compliant Ohmite - 33X0459 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Maxi-Mox, Maxi-Mox Series, 1 Gohm, 2 W, 5%, 10 Kv Rohs Compliant Ohmite
33X0459
Through Hole Thick Film Resistor, Maxi-Mox, Maxi-Mox Series, 1 Gohm, 2 W, 5%, 10 Kv Rohs Compliant Ohmite 33X0459
Through Hole Thick Film Resistor, Maxi-Mox, Maxi-Mox Series, 1 Gohm, 2 W, - 5%, 10 kV RoHS Compliant: Yes

Through Hole Thick Film Resistor, Maxi-Mox, Maxi-Mox Series, 1 Gohm, 2 W, - 5%, 10 kV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number MOX-1N-131007JE-ND MOX-1N-131007JE 33X0459
Product Name Through Hole Resistors Thick Film Resistor Through Hole Thick Film Resistor, Maxi-Mox, Maxi-Mox Series, 1 Gohm, 2 W, 5%, 10 Kv Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers