Bonitron, Inc. Overvoltage Braking Resistor M3575R-H33BF

Description
Standard Duty UL Braking Resistor Modules. Overvoltage Solutions for AC Drives. Bonitron's M3575R Resistive Braking Modules provide drive protection from overvoltage faults, due to regenerated voltage, by dissipating the excess energy as heat. M3575R Resistive Braking Modules are typically used in applications where infrequent, low duty cycle, or low horsepower regeneration occurs. The standard duty cycle for the Dynamic Braking Modules is 20% or less. The M3575R Modules are easily applied as resistive loads for use with a drive's internal or external braking transistor. Sizes up to 33 horespower in a single unit are available and may be paralleled for higher requirements. Units have been designed and tested to ensure that cabinet temperatures are less than 85ºC. Over-temperature contacts are standard on all Bonitron resistors.
Request a Quote Datasheet
Description
Standard Duty UL Braking Resistor Modules. Overvoltage Solutions for AC Drives. Bonitron's M3575R Resistive Braking Modules provide drive protection from overvoltage faults, due to regenerated voltage, by dissipating the excess energy as heat. M3575R Resistive Braking Modules are typically used in applications where infrequent, low duty cycle, or low horsepower regeneration occurs. The standard duty cycle for the Dynamic Braking Modules is 20% or less. The M3575R Modules are easily applied as resistive loads for use with a drive's internal or external braking transistor. Sizes up to 33 horespower in a single unit are available and may be paralleled for higher requirements. Units have been designed and tested to ensure that cabinet temperatures are less than 85ºC. Over-temperature contacts are standard on all Bonitron resistors.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Braking Resistor - M3575R-H33BF - Richardson RFPD
Downers Grove, IL, United States
Overvoltage Braking Resistor
M3575R-H33BF
Overvoltage Braking Resistor M3575R-H33BF
Standard Duty UL Braking Resistor Modules. Overvoltage Solutions for AC Drives. Bonitron's M3575R Resistive Braking Modules provide drive protection from overvoltage faults, due to regenerated voltage, by dissipating the excess energy as heat. M3575R Resistive Braking Modules are typically used in applications where infrequent, low duty cycle, or low horsepower regeneration occurs. The standard duty cycle for the Dynamic Braking Modules is 20% or less. The M3575R Modules are easily applied as resistive loads for use with a drive's internal or external braking transistor. Sizes up to 33 horespower in a single unit are available and may be paralleled for higher requirements. Units have been designed and tested to ensure that cabinet temperatures are less than 85ºC. Over-temperature contacts are standard on all Bonitron resistors.

Standard Duty UL Braking Resistor Modules. Overvoltage Solutions for AC Drives. Bonitron's M3575R Resistive Braking Modules provide drive protection from overvoltage faults, due to regenerated voltage, by dissipating the excess energy as heat. M3575R Resistive Braking Modules are typically used in applications where infrequent, low duty cycle, or low horsepower regeneration occurs. The standard duty cycle for the Dynamic Braking Modules is 20% or less. The M3575R Modules are easily applied as resistive loads for use with a drive's internal or external braking transistor. Sizes up to 33 horespower in a single unit are available and may be paralleled for higher requirements. Units have been designed and tested to ensure that cabinet temperatures are less than 85ºC. Over-temperature contacts are standard on all Bonitron resistors.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Resistors
Product Number M3575R-H33BF
Product Name Overvoltage Braking Resistor
Category / Application Braking  Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details