Ohmite Manufacturing Co. Metal Film Resistor LVT12R0020HER

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor - LVT12R0020HER - Richardson RFPD
Downers Grove, IL, United States
Metal Film Resistor
LVT12R0020HER
Metal Film Resistor LVT12R0020HER
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Chip Resistor - Surface Mount - LVT12R0020HERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
LVT12R0020HERTR-ND
Chip Resistor - Surface Mount LVT12R0020HERTR-ND
2 mOhms ±3% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Element

2 mOhms ±3% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Element

Buy Now Datasheet
Current Sense Res, 0R002, 1W, 1206; Resistance Ohmite - 68AC1504 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R002, 1W, 1206; Resistance Ohmite
68AC1504
Current Sense Res, 0R002, 1W, 1206; Resistance Ohmite 68AC1504
CURRENT SENSE RES, 0R002, 1W, 1206; Resistance:0.002ohm; Product Range:LVT Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 3%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R002, 1W, 1206; Resistance:0.002ohm; Product Range:LVT Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 3%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R002, 1W, 1206; Resistance Ohmite - 68AC1505 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R002, 1W, 1206; Resistance Ohmite
68AC1505
Current Sense Res, 0R002, 1W, 1206; Resistance Ohmite 68AC1505
CURRENT SENSE RES, 0R002, 1W, 1206; Resistance:0.002ohm; Product Range:LVT Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 3%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R002, 1W, 1206; Resistance:0.002ohm; Product Range:LVT Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 3%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - LVT12R0020HER - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
LVT12R0020HER
Chip Resistor - Surface Mount LVT12R0020HER
RES 0.002 OHM 3% 1W 1206

RES 0.002 OHM 3% 1W 1206

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number LVT12R0020HER LVT12R0020HERTR-ND 68AC1504 LVT12R0020HER
Product Name Metal Film Resistor Chip Resistor - Surface Mount Current Sense Res, 0R002, 1W, 1206; Resistance Ohmite Chip Resistor - Surface Mount
Technology / Construction MetalFilm MetalAlloy MetalAlloy
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 0.0020 ohms 0.0020 ohms 0.0020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers