Ohmite Manufacturing Co. Thick Film Resistor LVK25R005CER

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor - LVK25R005CER - Richardson RFPD
Downers Grove, IL, United States
Thick Film Resistor
LVK25R005CER
Thick Film Resistor LVK25R005CER
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Chip Resistor - Surface Mount - 273-LVK25R005CERCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-LVK25R005CERCT-ND
Chip Resistor - Surface Mount 273-LVK25R005CERCT-ND
5 mOhms ±0.25% 2W Chip Resistor Wide 2412 (6231 Metric), 1224 Current Sense, Moisture Resistant Thick Film

5 mOhms ±0.25% 2W Chip Resistor Wide 2412 (6231 Metric), 1224 Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-LVK25R005CERDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-LVK25R005CERDKR-ND
Chip Resistor - Surface Mount 273-LVK25R005CERDKR-ND
5 mOhms ±0.25% 2W Chip Resistor Wide 2412 (6231 Metric), 1224 Current Sense, Moisture Resistant Thick Film

5 mOhms ±0.25% 2W Chip Resistor Wide 2412 (6231 Metric), 1224 Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-LVK25R005CERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-LVK25R005CERTR-ND
Chip Resistor - Surface Mount 273-LVK25R005CERTR-ND
5 mOhms ±0.25% 2W Chip Resistor Wide 2412 (6231 Metric), 1224 Current Sense, Moisture Resistant Thick Film

5 mOhms ±0.25% 2W Chip Resistor Wide 2412 (6231 Metric), 1224 Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Res, R005, 2W, Metal Alloy, 1224; Resistance Ohmite - 42AK3679 - Newark, An Avnet Company
Chicago, IL, United States
Res, R005, 2W, Metal Alloy, 1224; Resistance Ohmite
42AK3679
Res, R005, 2W, Metal Alloy, 1224; Resistance Ohmite 42AK3679
RES, R005, 2W, METAL ALLOY, 1224; Resistance:0.005ohm; Product Range:LVK Series; Resistor Case / Package:1224 [3060 Metric]; Power Rating:2W; Resistance Tolerance:± 0.25%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes

RES, R005, 2W, METAL ALLOY, 1224; Resistance:0.005ohm; Product Range:LVK Series; Resistor Case / Package:1224 [3060 Metric]; Power Rating:2W; Resistance Tolerance:± 0.25%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R005, 2W, Metal Alloy, 1224; Resistance Ohmite - 80AH6629 - Newark, An Avnet Company
Chicago, IL, United States
Res, R005, 2W, Metal Alloy, 1224; Resistance Ohmite
80AH6629
Res, R005, 2W, Metal Alloy, 1224; Resistance Ohmite 80AH6629
RES, R005, 2W, METAL ALLOY, 1224; Resistance:0.005ohm; Product Range:LVK Series; Resistor Case / Package:1224 [3060 Metric]; Power Rating:2W; Resistance Tolerance:± 0.25%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes

RES, R005, 2W, METAL ALLOY, 1224; Resistance:0.005ohm; Product Range:LVK Series; Resistor Case / Package:1224 [3060 Metric]; Power Rating:2W; Resistance Tolerance:± 0.25%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number LVK25R005CER 273-LVK25R005CERCT-ND 42AK3679
Product Name Thick Film Resistor Chip Resistor - Surface Mount Res, R005, 2W, Metal Alloy, 1224; Resistance Ohmite
Technology / Construction Thick Film (Chip) Thick Film (Chip) MetalAlloy
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Mounting / Packaging Wide 2412 1224 [3060 Metric]
Resistance Range 0.0050 ohms 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 76800 ohms
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 4756791 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details