Ohmite Manufacturing Co. SMD 0.05 Ohm 1W Resistor MCS1632R050FER

Description
0.05 Ohm 1W 1% SMD Resistor, Metal Alloy, 1206 Product overview: MCS1632R050FER from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCS1632R050FER can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0.05 Ohm 1W 1% SMD Resistor, Metal Alloy, 1206 Product overview: MCS1632R050FER from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCS1632R050FER can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.05 Ohm 1W Resistor - 52-MCS1632R050FER - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.05 Ohm 1W Resistor
52-MCS1632R050FER
SMD 0.05 Ohm 1W Resistor 52-MCS1632R050FER
0.05 Ohm 1W 1% SMD Resistor, Metal Alloy, 1206 Product overview: MCS1632R050FER from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCS1632R050FER can be used for catalog matching and distributor lookup.

0.05 Ohm 1W 1% SMD Resistor, Metal Alloy, 1206 Product overview: MCS1632R050FER from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCS1632R050FER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistor - MCS1632R050FER - Richardson RFPD
Downers Grove, IL, United States
Thick Film Resistor
MCS1632R050FER
Thick Film Resistor MCS1632R050FER
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1034697-MCS1632R050FER
Resistors - Chip Resistor - Surface Mount 1034697-MCS1632R050FER
Win Source Part Number: 1034697-MCS1632R050F ER Category: Resistors>Chip Resistor - Surface Mount Series: MCS Features: Current Sense, Flame Retardant Coating, Safety Package: Tape & Reel Height - Seated (Max): 0.033" (0.85mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 1W Composition: Metal Element Number of Terminations: 2 Resistance: 50 mOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1632 Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.130" L x 0.067" W (3.30mm x 1.70mm) Alternative Parts (Cross-Reference): ERJ-8CWFR047V; ERJ8CWFR050V; ERJ-8BWFR050V; PE1206FRF070R05L; PE1206FRM070R05L; PE1206FRF7W0R05LMCS1 632R050FER.; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0090 Mfr: Ohmite Other Names: MCS1632R050FERCT,MCS 1632R050FERDKR,MCS16 32R050FERTR

Win Source Part Number: 1034697-MCS1632R050FER
Category: Resistors>Chip Resistor - Surface Mount
Series: MCS
Features: Current Sense, Flame Retardant Coating, Safety
Package: Tape & Reel
Height - Seated (Max): 0.033" (0.85mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 1W
Composition: Metal Element
Number of Terminations: 2
Resistance: 50 mOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1632
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.130" L x 0.067" W (3.30mm x 1.70mm)
Alternative Parts (Cross-Reference): ERJ-8CWFR047V; ERJ8CWFR050V; ERJ-8BWFR050V; PE1206FRF070R05L; PE1206FRM070R05L; PE1206FRF7W0R05LMCS1632R050FER.;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0090
Mfr: Ohmite
Other Names: MCS1632R050FERCT,MCS1632R050FERDKR,MCS1632R050FERTR

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-MCS1632R050FERDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-MCS1632R050FERDKR-ND
Chip Resistor - Surface Mount 273-MCS1632R050FERDKR-ND
50 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element

50 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-MCS1632R050FERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-MCS1632R050FERTR-ND
Chip Resistor - Surface Mount 273-MCS1632R050FERTR-ND
50 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element

50 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-MCS1632R050FERCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-MCS1632R050FERCT-ND
Chip Resistor - Surface Mount 273-MCS1632R050FERCT-ND
50 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element

50 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element

Buy Now Datasheet
Resistor Current Sense, 0.05 Ohm, 1W, ±1%; Resistance Ohmite - 63R6364 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Current Sense, 0.05 Ohm, 1W, ±1%; Resistance Ohmite
63R6364
Resistor Current Sense, 0.05 Ohm, 1W, ±1%; Resistance Ohmite 63R6364
RESISTOR CURRENT SENSE, 0.05 OHM, 1W, ±1%; Resistance:0.05ohm; Product Range:MCS Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:1.6mm RoHS Compliant: Yes

RESISTOR CURRENT SENSE, 0.05 OHM, 1W, ±1%; Resistance:0.05ohm; Product Range:MCS Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Resistor Current Sense, 0.05 Ohm, 1W, ±1%, Full Reel; Resistance Ohmite - 28X3111 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Current Sense, 0.05 Ohm, 1W, ±1%, Full Reel; Resistance Ohmite
28X3111
Resistor Current Sense, 0.05 Ohm, 1W, ±1%, Full Reel; Resistance Ohmite 28X3111
RESISTOR CURRENT SENSE, 0.05 OHM, 1W, ±1%, FULL REEL; Resistance:0.05ohm; Product Range:MCS Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy RoHS Compliant: Yes

RESISTOR CURRENT SENSE, 0.05 OHM, 1W, ±1%, FULL REEL; Resistance:0.05ohm; Product Range:MCS Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy RoHS Compliant: Yes

Supplier's Site
Smd Current Sense Resistors, Mcs Series, 0.05 Ohm, 1 W, 1%, 0612 [1632 Metric] Rohs Compliant Ohmite - 33X0437 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Mcs Series, 0.05 Ohm, 1 W, 1%, 0612 [1632 Metric] Rohs Compliant Ohmite
33X0437
Smd Current Sense Resistors, Mcs Series, 0.05 Ohm, 1 W, 1%, 0612 [1632 Metric] Rohs Compliant Ohmite 33X0437
SMD Current Sense Resistors, MCS Series, 0.05 ohm, 1 W, - 1%, 0612 [1632 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, MCS Series, 0.05 ohm, 1 W, - 1%, 0612 [1632 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-MCS1632R050FER MCS1632R050FER 1034697-MCS1632R050FER 273-MCS1632R050FERDKR-ND 63R6364 33X0437
Product Name SMD 0.05 Ohm 1W Resistor Thick Film Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor Current Sense, 0.05 Ohm, 1W, ±1%; Resistance Ohmite Smd Current Sense Resistors, Mcs Series, 0.05 Ohm, 1 W, 1%, 0612 [1632 Metric] Rohs Compliant Ohmite
Resistance Range 0.0500 ohms 0.0500 ohms 0.0500 ohms 0.0500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Thick Film (Chip) MetalAlloy
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-SLN3TTED16L9FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details