10 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element
10 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element
10 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element
MCS Series Metal Element Current Sense Resistive Metal Alloy mOhm Technology, SMD Resistor
CURRENT SENSE RESISTOR, 0.01 OHM, 2W, 1%; Resistance:0.01ohm; Product Range:MCS Series; Resistor Case / Package:1225 [3264 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
SMD Current Sense Resistors, MCS Series, 0.01 ohm, 2 W, - 1%, 1225 [3264 Metric] RoHS Compliant: Yes
SMD Current Sense Resistors, MCS Series, 0.01 ohm, 2 W, - 1%, 1225 [3264 Metric] RoHS Compliant: Yes
CURRENT SENSE RESISTOR, 0.01 OHM, 2W, 1%, FULL REEL; Resistance:0.01ohm; Product Range:MCS Series; Resistor Case Style:1225 [3264 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Alloy RoHS Compliant: Yes
| DigiKey | Richardson RFPD | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 273-MCS3264R010FERDKR-ND | MCS3264R010FER | 63R6366 | 45Y5940 | 28X3112 |
| Product Name | Chip Resistor - Surface Mount | Bare Metal Element Resistor | Current Sense Resistor, 0.01 Ohm, 2W, 1%; Resistance Ohmite | Smd Current Sense Resistors, Mcs Series, 0.01 Ohm, 2 W, 1%, 1225 [3264 Metric] Rohs Compliant Ohmite | Current Sense Resistor, 0.01 Ohm, 2W, 1%, Full Reel; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | Current Sensing; General Use | Current Sensing | Current Sensing | Current Sensing | |
| Technology / Construction | MetalAlloy | MetalAlloy | |||
| Mounting / Packaging | 2512; 2512 | 1225 [3264 Metric] | 1225 [3264 Metric] | ||
| Resistance Range | 0.0100 ohms | 0.0100 ohms | 0.0100 ohms | 0.0100 ohms |