Ohmite Manufacturing Co. Chip Resistor - Surface Mount LVT12R0010JER

Description
1 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Element
Request a Quote Datasheet
Description
1 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-LVT12R0010JERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-LVT12R0010JERTR-ND
Chip Resistor - Surface Mount 273-LVT12R0010JERTR-ND
1 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Element

1 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Element

Buy Now Datasheet
Metal Film Resistor - LVT12R0010JER - Richardson RFPD
Downers Grove, IL, United States
Metal Film Resistor
LVT12R0010JER
Metal Film Resistor LVT12R0010JER
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Res, 0R001, 1W, 1206, Current Sense; Resistance Ohmite - 85AJ1206 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R001, 1W, 1206, Current Sense; Resistance Ohmite
85AJ1206
Res, 0R001, 1W, 1206, Current Sense; Resistance Ohmite 85AJ1206
RES, 0R001, 1W, 1206, CURRENT SENSE; Resistance:0.001ohm; Product Range:LVT Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Metal Alloy; Temperature Coefficient:- RoHS Compliant: Yes

RES, 0R001, 1W, 1206, CURRENT SENSE; Resistance:0.001ohm; Product Range:LVT Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Metal Alloy; Temperature Coefficient:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R001, 1W, 1206, Current Sense; Resistance Ohmite - 85AJ1207 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R001, 1W, 1206, Current Sense; Resistance Ohmite
85AJ1207
Res, 0R001, 1W, 1206, Current Sense; Resistance Ohmite 85AJ1207
RES, 0R001, 1W, 1206, CURRENT SENSE; Resistance:0.001ohm; Product Range:LVT Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Metal Alloy; Temperature Coefficient:- RoHS Compliant: Yes

RES, 0R001, 1W, 1206, CURRENT SENSE; Resistance:0.001ohm; Product Range:LVT Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Metal Alloy; Temperature Coefficient:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 273-LVT12R0010JERTR-ND LVT12R0010JER 85AJ1206
Product Name Chip Resistor - Surface Mount Metal Film Resistor Res, 0R001, 1W, 1206, Current Sense; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalFilm
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 1.00E-3 ohms 1.00E-3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
SMD 0.5W 0.15ohm Resistor - 52-RL73H2ER15FTDF - ERSAELECTRONICS PTE. LTD.
Specs
Resistance Range 15 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details