Ohmite Manufacturing Co. Through Hole Resistors MOX-5N-131004FE

Description
1 MOhms ±1% 6W Through Hole Resistor Axial High Voltage, Non-Inductive Thick Film
Request a Quote Datasheet
Description
1 MOhms ±1% 6W Through Hole Resistor Axial High Voltage, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MOX-5N-131004FE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MOX-5N-131004FE-ND
Through Hole Resistors MOX-5N-131004FE-ND
1 MOhms ±1% 6W Through Hole Resistor Axial High Voltage, Non-Inductive Thick Film

1 MOhms ±1% 6W Through Hole Resistor Axial High Voltage, Non-Inductive Thick Film

Buy Now Datasheet
Thick Film Resistor - MOX-5N-131004FE - Richardson RFPD
Downers Grove, IL, United States
Thick Film Resistor
MOX-5N-131004FE
Thick Film Resistor MOX-5N-131004FE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Through Hole Thick Film Resistor, Maxi-Mox, Maxi-Mox Series, 1 Mohm, 6 W, 1%, 50 Kv Rohs Compliant Ohmite - 33X0480 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Maxi-Mox, Maxi-Mox Series, 1 Mohm, 6 W, 1%, 50 Kv Rohs Compliant Ohmite
33X0480
Through Hole Thick Film Resistor, Maxi-Mox, Maxi-Mox Series, 1 Mohm, 6 W, 1%, 50 Kv Rohs Compliant Ohmite 33X0480
Through Hole Thick Film Resistor, Maxi-Mox, Maxi-Mox Series, 1 Mohm, 6 W, - 1%, 50 kV RoHS Compliant: Yes

Through Hole Thick Film Resistor, Maxi-Mox, Maxi-Mox Series, 1 Mohm, 6 W, - 1%, 50 kV RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 1Mohm, Axial; Resistance Ohmite - 99W6195 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 1Mohm, Axial; Resistance Ohmite
99W6195
Thick Film Resistor, 1Mohm, Axial; Resistance Ohmite 99W6195
THICK FILM RESISTOR, 1MOHM, AXIAL; Resistance:1Mohm; Product Range:Maxi-Mox Series; Power Rating:6W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:50kV; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR, 1MOHM, AXIAL; Resistance:1Mohm; Product Range:Maxi-Mox Series; Power Rating:6W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:50kV; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number MOX-5N-131004FE-ND MOX-5N-131004FE 33X0480 99W6195
Product Name Through Hole Resistors Thick Film Resistor Through Hole Thick Film Resistor, Maxi-Mox, Maxi-Mox Series, 1 Mohm, 6 W, 1%, 50 Kv Rohs Compliant Ohmite Thick Film Resistor, 1Mohm, Axial; Resistance Ohmite
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details