Ohmite Manufacturing Co. Thick Film Resistor MC4-1006JE

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor - MC4-1006JE - Richardson RFPD
Downers Grove, IL, United States
Thick Film Resistor
MC4-1006JE
Thick Film Resistor MC4-1006JE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Resistor Network, 4Resistor, 100Mohm, 5%, Dip; Resistance Ohmite - 08X5351 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4Resistor, 100Mohm, 5%, Dip; Resistance Ohmite
08X5351
Resistor Network, 4Resistor, 100Mohm, 5%, Dip; Resistance Ohmite 08X5351
RESISTOR NETWORK, 4RESISTOR, 100MOHM, 5%, DIP; Resistance:0.1Gohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:DIP; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Type:Array RoHS Compliant: Yes

RESISTOR NETWORK, 4RESISTOR, 100MOHM, 5%, DIP; Resistance:0.1Gohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:DIP; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors
Product Number MC4-1006JE 08X5351
Product Name Thick Film Resistor Resistor Network, 4Resistor, 100Mohm, 5%, Dip; Resistance Ohmite
Technology / Construction Thick Film (Chip)
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging DIP
Resistance Range 1.00E8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers