Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
30 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
30 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
30 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
CURRENT SENSE RES, R030, 0.5W, 1206; Resistance:0.03ohm; Product Range:LVM Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:3.2mm RoHS Compliant: Yes
| Richardson RFPD | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | LVM12FTR030E-TR | 273-LVM12FTR030E-TR-ND | 51AC1063 |
| Product Name | Metal Foil Resistor | Chip Resistor - Surface Mount | Current Sense Res, R030, 0.5W, 1206; Resistance Ohmite |
| Technology / Construction | Metal Foil | Metal Foil | Metal Foil |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Current Sensing; General Use | Current Sensing | |
| Mounting / Packaging | 1206; 1206 | 1206; 1206 [3216 Metric] | |
| Resistance Range | 0.0300 ohms | 0.0300 ohms |