Ohmite Manufacturing Co. Metal Film Resistor MOX70031002BZE

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor - MOX70031002BZE - Richardson RFPD
Downers Grove, IL, United States
Metal Film Resistor
MOX70031002BZE
Metal Film Resistor MOX70031002BZE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Through Hole Resistors - 273-MOX70031002BZE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-MOX70031002BZE-ND
Through Hole Resistors 273-MOX70031002BZE-ND
10 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

10 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Metal Film, 10K, 0.25W, Axial; Resistance Ohmite - 49AJ2824 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 10K, 0.25W, Axial; Resistance Ohmite
49AJ2824
Resistor, Metal Film, 10K, 0.25W, Axial; Resistance Ohmite 49AJ2824
RESISTOR, METAL FILM, 10K, 0.25W, AXIAL; Resistance:10kohm; Product Range:Mox 700 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 10K, 0.25W, AXIAL; Resistance:10kohm; Product Range:Mox 700 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number MOX70031002BZE 273-MOX70031002BZE-ND 49AJ2824
Product Name Metal Film Resistor Through Hole Resistors Resistor, Metal Film, 10K, 0.25W, Axial; Resistance Ohmite
Technology / Construction MetalFilm MetalFilm MetalFilm
Configuration Single Resistor Single Resistor
Category / Application General Use
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.9100 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311295 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R240JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details