Ohmite Manufacturing Co. Thick Film Resistor MC4-5005JER

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor - MC4-5005JER - Richardson RFPD
Downers Grove, IL, United States
Thick Film Resistor
MC4-5005JER
Thick Film Resistor MC4-5005JER
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Resistor Network, 4Resistor, 50Mohm, 5%, Dip, Full Reel; Resistance Ohmite - 08X1930 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4Resistor, 50Mohm, 5%, Dip, Full Reel; Resistance Ohmite
08X1930
Resistor Network, 4Resistor, 50Mohm, 5%, Dip, Full Reel; Resistance Ohmite 08X1930
RESISTOR NETWORK, 4RESISTOR, 50MOHM, 5%, DIP, FULL REEL; Resistance:50Mohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:DIP; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Type:ArrayRoHS Compliant: Yes

RESISTOR NETWORK, 4RESISTOR, 50MOHM, 5%, DIP, FULL REEL; Resistance:50Mohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:DIP; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Type:ArrayRoHS Compliant: Yes

Supplier's Site
Resistor Network, 4Resistor, 50Mohm, 5%, Dip; Resistance Ohmite - 08X1929 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4Resistor, 50Mohm, 5%, Dip; Resistance Ohmite
08X1929
Resistor Network, 4Resistor, 50Mohm, 5%, Dip; Resistance Ohmite 08X1929
RESISTOR NETWORK, 4RESISTOR, 50MOHM, 5%, DIP; Resistance:50Mohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:DIP; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Type:Array RoHS Compliant: Yes

RESISTOR NETWORK, 4RESISTOR, 50MOHM, 5%, DIP; Resistance:50Mohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:DIP; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number MC4-5005JER 08X1930 08X1929
Product Name Thick Film Resistor Resistor Network, 4Resistor, 50Mohm, 5%, Dip, Full Reel; Resistance Ohmite Resistor Network, 4Resistor, 50Mohm, 5%, Dip; Resistance Ohmite
Technology / Construction Thick Film (Chip)
Configuration Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Mounting / Packaging DIP DIP
Resistance Range 5.00E7 ohms 5.00E7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details