Ohmite Manufacturing Co. Through Hole Resistors MOX5001003GSE

Description
100 kOhms ±2% 2W Through Hole Resistor Axial Moisture Resistant Thick Film
Request a Quote Datasheet
Description
100 kOhms ±2% 2W Through Hole Resistor Axial Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MOX5001003GSE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MOX5001003GSE-ND
Through Hole Resistors MOX5001003GSE-ND
100 kOhms ±2% 2W Through Hole Resistor Axial Moisture Resistant Thick Film

100 kOhms ±2% 2W Through Hole Resistor Axial Moisture Resistant Thick Film

Buy Now Datasheet
Thick Film Resistor - MOX5001003GSE - Richardson RFPD
Downers Grove, IL, United States
Thick Film Resistor
MOX5001003GSE
Thick Film Resistor MOX5001003GSE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD
Product Category Resistors Resistors
Product Number MOX5001003GSE-ND MOX5001003GSE
Product Name Through Hole Resistors Thick Film Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Axial Leads; Axial
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details