Ohmite Manufacturing Co. Metal Film Resistor MOX70034991AYE

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Mox 700 Series Metal Film Resistor, part number 49AJ2838, features a resistance value of 4.99 kΩ and a power rating of 0.25 watts at 70°C. It offers a very tight tolerance of ±0.05% and operates within a temperature range of -55°C to +125°C. The maximum operating voltage is 250V, with an overload voltage rating of 500V. This resistor is designed for high precision applications, making it suitable for use in measurement equipment, audio amplifiers, and imaging systems. It has a low temperature coefficient of resistance (TCR) down to ±5 ppm, ensuring excellent stability. The resistor is RoHS compliant and available in axial leaded packaging, with optional tape and reel packaging for ease of handling.

Datasheet Summary
Powered by GS/AI

The Mox 700 Series Metal Film Resistor, part number 49AJ2838, features a resistance value of 4.99 kΩ and a power rating of 0.25 watts at 70°C. It offers a very tight tolerance of ±0.05% and operates within a temperature range of -55°C to +125°C. The maximum operating voltage is 250V, with an overload voltage rating of 500V. This resistor is designed for high precision applications, making it suitable for use in measurement equipment, audio amplifiers, and imaging systems. It has a low temperature coefficient of resistance (TCR) down to ±5 ppm, ensuring excellent stability. The resistor is RoHS compliant and available in axial leaded packaging, with optional tape and reel packaging for ease of handling.

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor - MOX70034991AYE - Richardson RFPD
Downers Grove, IL, United States
Metal Film Resistor
MOX70034991AYE
Metal Film Resistor MOX70034991AYE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Through Hole Resistors - 273-MOX70034991AYE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-MOX70034991AYE-ND
Through Hole Resistors 273-MOX70034991AYE-ND
4.99 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

4.99 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Metal Film, 4K99, 0.25W, Axial; Resistance Ohmite - 49AJ2838 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 4K99, 0.25W, Axial; Resistance Ohmite
49AJ2838
Resistor, Metal Film, 4K99, 0.25W, Axial; Resistance Ohmite 49AJ2838
RESISTOR, METAL FILM, 4K99, 0.25W, AXIAL; Resistance:4.99kohm; Product Range:Mox 700 Series; Power Rating:250mW; Resistance Tolerance:± 0.05%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 4K99, 0.25W, AXIAL; Resistance:4.99kohm; Product Range:Mox 700 Series; Power Rating:250mW; Resistance Tolerance:± 0.05%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number MOX70034991AYE 273-MOX70034991AYE-ND 49AJ2838
Product Name Metal Film Resistor Through Hole Resistors Resistor, Metal Film, 4K99, 0.25W, Axial; Resistance Ohmite
Technology / Construction MetalFilm MetalFilm MetalFilm
Configuration Single Resistor Single Resistor
Category / Application General Use
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 0.0500 +/- % 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details