2 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial High Voltage, Moisture Resistant Thick Film
Precision Thick Film Axial Terminal High Voltage/High Resistance
| DigiKey | Richardson RFPD | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | MOX200002004FE-ND | MOX200002004FE |
| Product Name | Through Hole Resistors | Thick Film Resistor |
| Configuration | Single Resistor | |
| Category / Application | General Use; High Voltage Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Axial Leads; Axial | |
| Tolerance | 1 +/- % |