Ohmite Manufacturing Co. Chip Resistor - Surface Mount LVT04R0100FER

Description
10 mOhms ±1% 0.333W, 1/3W Chip Resistor 0402 (1005 Metric) Current Sense Metal Element
Request a Quote Datasheet
Description
10 mOhms ±1% 0.333W, 1/3W Chip Resistor 0402 (1005 Metric) Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-LVT04R0100FERDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-LVT04R0100FERDKR-ND
Chip Resistor - Surface Mount 273-LVT04R0100FERDKR-ND
10 mOhms ±1% 0.333W, 1/3W Chip Resistor 0402 (1005 Metric) Current Sense Metal Element

10 mOhms ±1% 0.333W, 1/3W Chip Resistor 0402 (1005 Metric) Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-LVT04R0100FERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-LVT04R0100FERTR-ND
Chip Resistor - Surface Mount 273-LVT04R0100FERTR-ND
10 mOhms ±1% 0.333W, 1/3W Chip Resistor 0402 (1005 Metric) Current Sense Metal Element

10 mOhms ±1% 0.333W, 1/3W Chip Resistor 0402 (1005 Metric) Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-LVT04R0100FERCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-LVT04R0100FERCT-ND
Chip Resistor - Surface Mount 273-LVT04R0100FERCT-ND
10 mOhms ±1% 0.333W, 1/3W Chip Resistor 0402 (1005 Metric) Current Sense Metal Element

10 mOhms ±1% 0.333W, 1/3W Chip Resistor 0402 (1005 Metric) Current Sense Metal Element

Buy Now Datasheet
Metal Film Resistor - LVT04R0100FER - Richardson RFPD
Downers Grove, IL, United States
Metal Film Resistor
LVT04R0100FER
Metal Film Resistor LVT04R0100FER
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Current Sense Res, 0R01, 0.33W, 0402; Resistance Ohmite - 68AC1475 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R01, 0.33W, 0402; Resistance Ohmite
68AC1475
Current Sense Res, 0R01, 0.33W, 0402; Resistance Ohmite 68AC1475
CURRENT SENSE RES, 0R01, 0.33W, 0402; Resistance:0.01ohm; Product Range:LVT Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:1.02mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R01, 0.33W, 0402; Resistance:0.01ohm; Product Range:LVT Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R01, 0.33W, 0402; Resistance Ohmite - 68AC1474 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R01, 0.33W, 0402; Resistance Ohmite
68AC1474
Current Sense Res, 0R01, 0.33W, 0402; Resistance Ohmite 68AC1474
CURRENT SENSE RES, 0R01, 0.33W, 0402; Resistance:0.01ohm; Product Range:LVT Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:1.02mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R01, 0.33W, 0402; Resistance:0.01ohm; Product Range:LVT Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 273-LVT04R0100FERDKR-ND LVT04R0100FER 68AC1475
Product Name Chip Resistor - Surface Mount Metal Film Resistor Current Sense Res, 0R01, 0.33W, 0402; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalFilm
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 0.0100 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details