Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
2W METAL GLAZE THICK FILM 75M OH
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | MOX62027505FE | 273-MOX62027505FE-ND |
| Product Name | Thick Film Resistor | Through Hole Resistors |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Configuration | Single Resistor | |
| Category / Application | General Use; High Voltage Resistor | |
| Mounting / Packaging | Axial Leads; Axial | |
| Tolerance | 1 +/- % |