Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
20 mOhms ±1% 0.75W, 3/4W Chip Resistor 0805 (2012 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element
20 mOhms ±1% 0.75W, 3/4W Chip Resistor 0805 (2012 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element
RES 0.02 OHM 1% 3/4W 0805
RES, 0R02, 0.75W, 0805, METAL ALLOY; Resistance:0.02ohm; Product Range:MCS Series; Resistor Case / Package:0805 [2013 Metric]; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:2.1mm RoHS Compliant: Yes
RES, 0R02, 0.75W, 0805, METAL ALLOY; Resistance:0.02ohm; Product Range:MCS Series; Resistor Case / Package:0805 [2013 Metric]; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:2.1mm RoHS Compliant: Yes
| Richardson RFPD | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | MCS1320R020FER | 273-MCS1320R020FERCT-ND | 67AH3869 |
| Product Name | Bare Metal Element Resistor | Chip Resistor - Surface Mount | Res, 0R02, 0.75W, 0805, Metal Alloy; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Current Sensing; General Use | ||
| Technology / Construction | MetalAlloy | MetalAlloy | |
| Mounting / Packaging | 0805; 0805 | 0805; 0805 [2013 Metric] | |
| Resistance Range | 0.0200 ohms | 0.0200 ohms |