The Res, 0R005, 2W, 2512W, Metal Alloy is a high-precision current sense resistor designed for accurate current measurement in electronic circuits. It features a four-terminal Kelvin configuration that minimizes the impact of terminal resistance and temperature variations, ensuring precise voltage drop measurements across the resistor. The resistance value is 0.005 ohms with a power rating of 2 watts, making it suitable for applications requiring low resistance and high power handling. This resistor has a temperature coefficient of resistance (TCR) of ±100 ppm/°C and is available with a tolerance of ±0.5%. It operates effectively within a temperature range of -40°C to +125°C, making it suitable for various environmental conditions. The resistive element is constructed from a durable, anti-corrosive metal alloy, enhancing its reliability in harsh environments. The product is RoHS compliant, ensuring it meets environmental standards. Engineers looking for a reliable current sense resistor with high precision and robust performance in demanding applications may find this product suitable for their needs.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
5 mOhms ±0.5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Anti-Corrosive, Current Sense, Moisture Resistant Thick Film
5 mOhms ±0.5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Anti-Corrosive, Current Sense, Moisture Resistant Thick Film
5 mOhms ±0.5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Anti-Corrosive, Current Sense, Moisture Resistant Thick Film
RES, 0R005, 2W, 2512W, METAL ALLOY; Resistance:0.005ohm;
| Richardson RFPD | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | LVK25R005DER | 273-LVK25R005DERDKR-ND | 74Y7196 |
| Product Name | Thick Film Resistor | Chip Resistor - Surface Mount | Res, 0R005, 2W, 2512W, Metal Alloy; Resistance Ohmite |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | MetalAlloy |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Current Sensing; General Use | ||
| Mounting / Packaging | 2512; Wide 2512 | 2512; 2512 Wide | |
| Resistance Range | 0.0050 ohms | 0.0050 ohms |