Ohmite Manufacturing Co. Metal Film Resistor LVT08R0150FER

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Current Sense Resistor, part number 68AC1501, is a low-value metal alloy strip resistor designed for current sensing applications. It features a resistance of 0.015 ohms and a power rating of 0.5W at a maximum ambient temperature of 70°C. The resistor is housed in an 0805 package size, measuring 2.01mm in length. It offers a resistance tolerance of ±1% and a temperature coefficient (TCR) of ±100 ppm, ensuring stability and accuracy in current sensing. The operating temperature range extends from -55°C to +155°C, making it suitable for a variety of environments. The resistor is RoHS compliant and constructed with a flame-retardant epoxy coating, meeting UL-94-V0 requirements. This product is ideal for engineers seeking reliable performance in low-value current sensing applications.

Datasheet Summary
Powered by GS/AI

The Current Sense Resistor, part number 68AC1501, is a low-value metal alloy strip resistor designed for current sensing applications. It features a resistance of 0.015 ohms and a power rating of 0.5W at a maximum ambient temperature of 70°C. The resistor is housed in an 0805 package size, measuring 2.01mm in length. It offers a resistance tolerance of ±1% and a temperature coefficient (TCR) of ±100 ppm, ensuring stability and accuracy in current sensing. The operating temperature range extends from -55°C to +155°C, making it suitable for a variety of environments. The resistor is RoHS compliant and constructed with a flame-retardant epoxy coating, meeting UL-94-V0 requirements. This product is ideal for engineers seeking reliable performance in low-value current sensing applications.

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor - LVT08R0150FER - Richardson RFPD
Downers Grove, IL, United States
Metal Film Resistor
LVT08R0150FER
Metal Film Resistor LVT08R0150FER
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Chip Resistor - Surface Mount - 273-LVT08R0150FERDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-LVT08R0150FERDKR-ND
Chip Resistor - Surface Mount 273-LVT08R0150FERDKR-ND
15 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Current Sense Metal Element

15 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-LVT08R0150FERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-LVT08R0150FERTR-ND
Chip Resistor - Surface Mount 273-LVT08R0150FERTR-ND
15 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Current Sense Metal Element

15 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-LVT08R0150FERCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-LVT08R0150FERCT-ND
Chip Resistor - Surface Mount 273-LVT08R0150FERCT-ND
15 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Current Sense Metal Element

15 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Current Sense Metal Element

Buy Now Datasheet
Current Sense Res, 0R015, 0.5W, 0805; Resistance Ohmite - 68AC1500 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R015, 0.5W, 0805; Resistance Ohmite
68AC1500
Current Sense Res, 0R015, 0.5W, 0805; Resistance Ohmite 68AC1500
CURRENT SENSE RES, 0R015, 0.5W, 0805; Resistance:0.015ohm; Product Range:LVT Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:2.01mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R015, 0.5W, 0805; Resistance:0.015ohm; Product Range:LVT Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R015, 0.5W, 0805; Resistance Ohmite - 68AC1501 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R015, 0.5W, 0805; Resistance Ohmite
68AC1501
Current Sense Res, 0R015, 0.5W, 0805; Resistance Ohmite 68AC1501
CURRENT SENSE RES, 0R015, 0.5W, 0805; Resistance:0.015ohm; Product Range:LVT Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:2.01mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R015, 0.5W, 0805; Resistance:0.015ohm; Product Range:LVT Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number LVT08R0150FER 273-LVT08R0150FERDKR-ND 68AC1500
Product Name Metal Film Resistor Chip Resistor - Surface Mount Current Sense Res, 0R015, 0.5W, 0805; Resistance Ohmite
Technology / Construction MetalFilm MetalAlloy
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 0.0150 ohms 0.0150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers