Ohmite Manufacturing Co. Chip Resistor - Surface Mount MCS1320R010FER

Description
10 mOhms ±1% 0.75W, 3/4W Chip Resistor 0805 (2012 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element
Request a Quote Datasheet
Description
10 mOhms ±1% 0.75W, 3/4W Chip Resistor 0805 (2012 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-MCS1320R010FERCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-MCS1320R010FERCT-ND
Chip Resistor - Surface Mount 273-MCS1320R010FERCT-ND
10 mOhms ±1% 0.75W, 3/4W Chip Resistor 0805 (2012 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element

10 mOhms ±1% 0.75W, 3/4W Chip Resistor 0805 (2012 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-MCS1320R010FERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-MCS1320R010FERTR-ND
Chip Resistor - Surface Mount 273-MCS1320R010FERTR-ND
10 mOhms ±1% 0.75W, 3/4W Chip Resistor 0805 (2012 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element

10 mOhms ±1% 0.75W, 3/4W Chip Resistor 0805 (2012 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-MCS1320R010FERDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-MCS1320R010FERDKR-ND
Chip Resistor - Surface Mount 273-MCS1320R010FERDKR-ND
10 mOhms ±1% 0.75W, 3/4W Chip Resistor 0805 (2012 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element

10 mOhms ±1% 0.75W, 3/4W Chip Resistor 0805 (2012 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element

Buy Now Datasheet
Bare Metal Element Resistor - MCS1320R010FER - Richardson RFPD
Downers Grove, IL, United States
Bare Metal Element Resistor
MCS1320R010FER
Bare Metal Element Resistor MCS1320R010FER
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Res, 0R01, 0.75W, 0805, Metal Alloy; Resistance Ohmite - 67AH3864 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R01, 0.75W, 0805, Metal Alloy; Resistance Ohmite
67AH3864
Res, 0R01, 0.75W, 0805, Metal Alloy; Resistance Ohmite 67AH3864
RES, 0R01, 0.75W, 0805, METAL ALLOY; Resistance:0.01ohm; Product Range:MCS Series; Resistor Case / Package:0805 [2013 Metric]; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:2.1mm RoHS Compliant: Yes

RES, 0R01, 0.75W, 0805, METAL ALLOY; Resistance:0.01ohm; Product Range:MCS Series; Resistor Case / Package:0805 [2013 Metric]; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:2.1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R01, 0.75W, 0805, Metal Alloy; Resistance Ohmite - 67AH3865 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R01, 0.75W, 0805, Metal Alloy; Resistance Ohmite
67AH3865
Res, 0R01, 0.75W, 0805, Metal Alloy; Resistance Ohmite 67AH3865
RES, 0R01, 0.75W, 0805, METAL ALLOY; Resistance:0.01ohm; Product Range:MCS Series; Resistor Case / Package:0805 [2013 Metric]; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:2.1mm RoHS Compliant: Yes

RES, 0R01, 0.75W, 0805, METAL ALLOY; Resistance:0.01ohm; Product Range:MCS Series; Resistor Case / Package:0805 [2013 Metric]; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:2.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 273-MCS1320R010FERCT-ND MCS1320R010FER 67AH3864
Product Name Chip Resistor - Surface Mount Bare Metal Element Resistor Res, 0R01, 0.75W, 0805, Metal Alloy; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 0805; 0805 0805; 0805 [2013 Metric]
Resistance Range 0.0100 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573223 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 510000 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details