Ohmite Manufacturing Co. Chip Resistor - Surface Mount LVM25FVR030E-TR

Description
30 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
30 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-LVM25FVR030E-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-LVM25FVR030E-TRDKR-ND
Chip Resistor - Surface Mount 273-LVM25FVR030E-TRDKR-ND
30 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

30 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-LVM25FVR030E-TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-LVM25FVR030E-TR-ND
Chip Resistor - Surface Mount 273-LVM25FVR030E-TR-ND
30 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

30 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-LVM25FVR030E-TRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-LVM25FVR030E-TRCT-ND
Chip Resistor - Surface Mount 273-LVM25FVR030E-TRCT-ND
30 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

30 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Metal Foil Resistor - LVM25FVR030E-TR - Richardson RFPD
Downers Grove, IL, United States
Metal Foil Resistor
LVM25FVR030E-TR
Metal Foil Resistor LVM25FVR030E-TR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Current Sense Res, R030, 1W, 2512; Resistance Ohmite - 51AC1069 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, R030, 1W, 2512; Resistance Ohmite
51AC1069
Current Sense Res, R030, 1W, 2512; Resistance Ohmite 51AC1069
CURRENT SENSE RES, R030, 1W, 2512; Resistance:0.03ohm; Product Range:LVM Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, R030, 1W, 2512; Resistance:0.03ohm; Product Range:LVM Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - LVM25FVR030E-TR - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
LVM25FVR030E-TR
Resistors - Chip Resistor - Surface Mount LVM25FVR030E-TR
RES 0.03 OHM 1% 1W 2512

RES 0.03 OHM 1% 1W 2512

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 273-LVM25FVR030E-TRDKR-ND LVM25FVR030E-TR 51AC1069 LVM25FVR030E-TR
Product Name Chip Resistor - Surface Mount Metal Foil Resistor Current Sense Res, R030, 1W, 2512; Resistance Ohmite Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Metal Foil Metal Foil Metal Foil Metal Foil
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric] 2512; 2512 (6432 Metric)
Resistance Range 0.0300 ohms 0.0300 ohms 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2573146 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100 ohms
View Details