Precision Thick Film Axial Terminal High Voltage/High Resistance
14.7 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial High Voltage, Moisture Resistant Thick Film
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | MOX200001475FE | MOX200001475FE-ND |
| Product Name | Thick Film Resistor | Through Hole Resistors |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 1.47E7 ohms | |
| Power Rating | 0.2500 watts | 0.2500 watts |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) |
| Configuration | Single Resistor |