Ohmite Manufacturing Co. Metal Film Resistor LVT08R0010JER

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor - LVT08R0010JER - Richardson RFPD
Downers Grove, IL, United States
Metal Film Resistor
LVT08R0010JER
Metal Film Resistor LVT08R0010JER
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Chip Resistor - Surface Mount - 273-LVT08R0010JERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-LVT08R0010JERTR-ND
Chip Resistor - Surface Mount 273-LVT08R0010JERTR-ND
1 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Current Sense Metal Element

1 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Current Sense Metal Element

Buy Now Datasheet
Res, 0R001, 0.5W, 0805, Current Sense; Resistance Ohmite - 85AJ1201 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R001, 0.5W, 0805, Current Sense; Resistance Ohmite
85AJ1201
Res, 0R001, 0.5W, 0805, Current Sense; Resistance Ohmite 85AJ1201
RES, 0R001, 0.5W, 0805, CURRENT SENSE; Resistance:0.001ohm; Product Range:LVT Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Metal Alloy; Product Length:2.01mm RoHS Compliant: Yes

RES, 0R001, 0.5W, 0805, CURRENT SENSE; Resistance:0.001ohm; Product Range:LVT Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Metal Alloy; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R001, 0.5W, 0805, Current Sense; Resistance Ohmite - 85AJ1200 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R001, 0.5W, 0805, Current Sense; Resistance Ohmite
85AJ1200
Res, 0R001, 0.5W, 0805, Current Sense; Resistance Ohmite 85AJ1200
RES, 0R001, 0.5W, 0805, CURRENT SENSE; Resistance:0.001ohm; Product Range:LVT Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Metal Alloy; Product Length:2.01mm RoHS Compliant: Yes

RES, 0R001, 0.5W, 0805, CURRENT SENSE; Resistance:0.001ohm; Product Range:LVT Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Metal Alloy; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number LVT08R0010JER 273-LVT08R0010JERTR-ND 85AJ1201
Product Name Metal Film Resistor Chip Resistor - Surface Mount Res, 0R001, 0.5W, 0805, Current Sense; Resistance Ohmite
Technology / Construction MetalFilm MetalAlloy
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 1.00E-3 ohms 1.00E-3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1614885-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
3 suppliers
Surface Mount Resistors - 2414919 - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details