Ohmite Manufacturing Co. Bare Metal Element Resistor MCS1320R015FER

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bare Metal Element Resistor - MCS1320R015FER - Richardson RFPD
Downers Grove, IL, United States
Bare Metal Element Resistor
MCS1320R015FER
Bare Metal Element Resistor MCS1320R015FER
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Chip Resistor - Surface Mount - 273-MCS1320R015FERCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-MCS1320R015FERCT-ND
Chip Resistor - Surface Mount 273-MCS1320R015FERCT-ND
15 mOhms ±1% 0.75W, 3/4W Chip Resistor 0805 (2012 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element

15 mOhms ±1% 0.75W, 3/4W Chip Resistor 0805 (2012 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-MCS1320R015FERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-MCS1320R015FERTR-ND
Chip Resistor - Surface Mount 273-MCS1320R015FERTR-ND
15 mOhms ±1% 0.75W, 3/4W Chip Resistor 0805 (2012 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element

15 mOhms ±1% 0.75W, 3/4W Chip Resistor 0805 (2012 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-MCS1320R015FERDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-MCS1320R015FERDKR-ND
Chip Resistor - Surface Mount 273-MCS1320R015FERDKR-ND
RES 0.015 OHM 1% 3/4W 0805

RES 0.015 OHM 1% 3/4W 0805

Buy Now Datasheet
Res, 0R015, 0.75W, 0805, Metal Alloy; Resistance Ohmite - 67AH3867 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R015, 0.75W, 0805, Metal Alloy; Resistance Ohmite
67AH3867
Res, 0R015, 0.75W, 0805, Metal Alloy; Resistance Ohmite 67AH3867
RES, 0R015, 0.75W, 0805, METAL ALLOY; Resistance:0.015ohm; Product Range:MCS Series; Resistor Case / Package:0805 [2013 Metric]; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:2.1mm RoHS Compliant: Yes

RES, 0R015, 0.75W, 0805, METAL ALLOY; Resistance:0.015ohm; Product Range:MCS Series; Resistor Case / Package:0805 [2013 Metric]; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:2.1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R015, 0.75W, 0805, Metal Alloy; Resistance Ohmite - 67AH3866 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R015, 0.75W, 0805, Metal Alloy; Resistance Ohmite
67AH3866
Res, 0R015, 0.75W, 0805, Metal Alloy; Resistance Ohmite 67AH3866
RES, 0R015, 0.75W, 0805, METAL ALLOY; Resistance:0.015ohm; Product Range:MCS Series; Resistor Case / Package:0805 [2013 Metric]; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:2.1mm RoHS Compliant: Yes

RES, 0R015, 0.75W, 0805, METAL ALLOY; Resistance:0.015ohm; Product Range:MCS Series; Resistor Case / Package:0805 [2013 Metric]; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:2.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number MCS1320R015FER 273-MCS1320R015FERCT-ND 67AH3867
Product Name Bare Metal Element Resistor Chip Resistor - Surface Mount Res, 0R015, 0.75W, 0805, Metal Alloy; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 0805; 0805 0805; 0805 [2013 Metric]
Resistance Range 0.0150 ohms 0.0150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-2176073-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 698 ohms
View Details
5 suppliers