Ohmite Manufacturing Co. Thick Film Resistor LVK24R010DER

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor - LVK24R010DER - Richardson RFPD
Downers Grove, IL, United States
Thick Film Resistor
LVK24R010DER
Thick Film Resistor LVK24R010DER
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Chip Resistor - Surface Mount - 273-LVK24R010DERDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-LVK24R010DERDKR-ND
Chip Resistor - Surface Mount 273-LVK24R010DERDKR-ND
10 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Anti-Corrosive, Current Sense, Moisture Resistant Thick Film

10 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Anti-Corrosive, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-LVK24R010DERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-LVK24R010DERTR-ND
Chip Resistor - Surface Mount 273-LVK24R010DERTR-ND
10 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Anti-Corrosive, Current Sense, Moisture Resistant Thick Film

10 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Anti-Corrosive, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-LVK24R010DERCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-LVK24R010DERCT-ND
Chip Resistor - Surface Mount 273-LVK24R010DERCT-ND
10 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Anti-Corrosive, Current Sense, Moisture Resistant Thick Film

10 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Anti-Corrosive, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Current Sense Resistor, 0.01 Ohm, 1W, 0.5%; Resistance Ohmite - 47M0586 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.01 Ohm, 1W, 0.5%; Resistance Ohmite
47M0586
Current Sense Resistor, 0.01 Ohm, 1W, 0.5%; Resistance Ohmite 47M0586
CURRENT SENSE RESISTOR, 0.01 OHM, 1W, 0.5%; Resistance:0.01ohm; Product Range:LVK Series; Resistor Case / Package:2412 [6032 Metric]; Power Rating:1W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:6mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.01 OHM, 1W, 0.5%; Resistance:0.01ohm; Product Range:LVK Series; Resistor Case / Package:2412 [6032 Metric]; Power Rating:1W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:6mm RoHS Compliant: Yes

Supplier's Site
Current Sense Resistor, 0.01 Ohm, 1W, 0.5%, Full Reel; Resistance Ohmite - 28X3099 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.01 Ohm, 1W, 0.5%, Full Reel; Resistance Ohmite
28X3099
Current Sense Resistor, 0.01 Ohm, 1W, 0.5%, Full Reel; Resistance Ohmite 28X3099
CURRENT SENSE RESISTOR, 0.01 OHM, 1W, 0.5%, FULL REEL; Resistance:0.01ohm; Product Range:LVK Series; Resistor Case / Package:2412 [6032 Metric]; Power Rating:1W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.01 OHM, 1W, 0.5%, FULL REEL; Resistance:0.01ohm; Product Range:LVK Series; Resistor Case / Package:2412 [6032 Metric]; Power Rating:1W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - LVK24R010DER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
LVK24R010DER
Resistors - Chip Resistor - Surface Mount LVK24R010DER
RES 0.01 OHM 0.5% 1W 2412

RES 0.01 OHM 0.5% 1W 2412

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number LVK24R010DER 273-LVK24R010DERDKR-ND 47M0586 LVK24R010DER
Product Name Thick Film Resistor Chip Resistor - Surface Mount Current Sense Resistor, 0.01 Ohm, 1W, 0.5%; Resistance Ohmite Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) MetalFilm Thick Film (Chip)
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Mounting / Packaging 2512; 2512 2412 [6032 Metric] 2512; 2512 (6432 Metric)
Resistance Range 0.0100 ohms 0.0100 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers