Ohmite Manufacturing Co. Chip Resistor - Surface Mount LVT08R0015JER

Description
0805 PKG 0.0015 OHMS 5%
Request a Quote Datasheet
Description
0805 PKG 0.0015 OHMS 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-LVT08R0015JERCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-LVT08R0015JERCT-ND
Chip Resistor - Surface Mount 273-LVT08R0015JERCT-ND
0805 PKG 0.0015 OHMS 5%

0805 PKG 0.0015 OHMS 5%

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-LVT08R0015JERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-LVT08R0015JERTR-ND
Chip Resistor - Surface Mount 273-LVT08R0015JERTR-ND
1.5 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Current Sense Metal Element

1.5 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-LVT08R0015JERDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-LVT08R0015JERDKR-ND
Chip Resistor - Surface Mount 273-LVT08R0015JERDKR-ND
0805 PKG 0.0015 OHMS 5%

0805 PKG 0.0015 OHMS 5%

Buy Now Datasheet
Metal Film Resistor - LVT08R0015JER - Richardson RFPD
Downers Grove, IL, United States
Metal Film Resistor
LVT08R0015JER
Metal Film Resistor LVT08R0015JER
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Res, 0R0015, 0.5W, 0805, Current Sense; Resistance Ohmite - 85AJ1202 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R0015, 0.5W, 0805, Current Sense; Resistance Ohmite
85AJ1202
Res, 0R0015, 0.5W, 0805, Current Sense; Resistance Ohmite 85AJ1202
RES, 0R0015, 0.5W, 0805, CURRENT SENSE; Resistance:0.0015ohm ; Product Range:LVT Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Metal Alloy; Product Length:2.01mmRoHS Compliant: Yes

RES, 0R0015, 0.5W, 0805, CURRENT SENSE; Resistance:0.0015ohm; Product Range:LVT Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Metal Alloy; Product Length:2.01mmRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R0015, 0.5W, 0805, Current Sense; Resistance Ohmite - 85AJ1203 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R0015, 0.5W, 0805, Current Sense; Resistance Ohmite
85AJ1203
Res, 0R0015, 0.5W, 0805, Current Sense; Resistance Ohmite 85AJ1203
RES, 0R0015, 0.5W, 0805, CURRENT SENSE; Resistance:0.0015ohm ; Product Range:LVT Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Metal Alloy; Product Length:2.01mmRoHS Compliant: Yes

RES, 0R0015, 0.5W, 0805, CURRENT SENSE; Resistance:0.0015ohm; Product Range:LVT Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Metal Alloy; Product Length:2.01mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 273-LVT08R0015JERCT-ND LVT08R0015JER 85AJ1202
Product Name Chip Resistor - Surface Mount Metal Film Resistor Res, 0R0015, 0.5W, 0805, Current Sense; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalFilm
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 0.0015 ohms 0.0015 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4322FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details