Ohmite Manufacturing Co. Chip Resistor - Surface Mount LVM25FVR020E-TR

Description
20 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
20 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - LVM25FVR020ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
LVM25FVR020ETR-ND
Chip Resistor - Surface Mount LVM25FVR020ETR-ND
20 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

20 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Metal Foil Resistor - LVM25FVR020E-TR - Richardson RFPD
Downers Grove, IL, United States
Metal Foil Resistor
LVM25FVR020E-TR
Metal Foil Resistor LVM25FVR020E-TR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Current Sense Res, R020, 1W, 2512; Resistance Ohmite - 51AC1067 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, R020, 1W, 2512; Resistance Ohmite
51AC1067
Current Sense Res, R020, 1W, 2512; Resistance Ohmite 51AC1067
CURRENT SENSE RES, R020, 1W, 2512; Resistance:0.02ohm; Product Range:LVM Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, R020, 1W, 2512; Resistance:0.02ohm; Product Range:LVM Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - LVM25FVR020E-TR - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
LVM25FVR020E-TR
Resistors - Chip Resistor - Surface Mount LVM25FVR020E-TR
RES 0.02 OHM 1% 1W 2512

RES 0.02 OHM 1% 1W 2512

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number LVM25FVR020ETR-ND LVM25FVR020E-TR 51AC1067 LVM25FVR020E-TR
Product Name Chip Resistor - Surface Mount Metal Foil Resistor Current Sense Res, R020, 1W, 2512; Resistance Ohmite Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Metal Foil Metal Foil Metal Foil Metal Foil
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric] 2512; 2512 (6432 Metric)
Resistance Range 0.0200 ohms 0.0200 ohms 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - RL73H2BR39FTDF-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details