Ohmite Manufacturing Co. Thick Film Resistor MC4-1003JER

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor - MC4-1003JER - Richardson RFPD
Downers Grove, IL, United States
Thick Film Resistor
MC4-1003JER
Thick Film Resistor MC4-1003JER
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Resistor Network, 4Resistor, 100Kohm, 5%, Dip, Full Reel; Resistance Ohmite - 08X1916 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4Resistor, 100Kohm, 5%, Dip, Full Reel; Resistance Ohmite
08X1916
Resistor Network, 4Resistor, 100Kohm, 5%, Dip, Full Reel; Resistance Ohmite 08X1916
RESISTOR NETWORK, 4RESISTOR, 100KOHM, 5%, DIP, FULL REEL; Resistance:100kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:DIP; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Power Rating:3W RoHS Compliant: Yes

RESISTOR NETWORK, 4RESISTOR, 100KOHM, 5%, DIP, FULL REEL; Resistance:100kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:DIP; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Power Rating:3W RoHS Compliant: Yes

Supplier's Site
Resistor Network, 4Resistor, 100Kohm, 5%, Dip; Resistance Ohmite - 08X1915 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4Resistor, 100Kohm, 5%, Dip; Resistance Ohmite
08X1915
Resistor Network, 4Resistor, 100Kohm, 5%, Dip; Resistance Ohmite 08X1915
RESISTOR NETWORK, 4RESISTOR, 100KOHM, 5%, DIP; Resistance:100kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:DIP; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Type:Array RoHS Compliant: Yes

RESISTOR NETWORK, 4RESISTOR, 100KOHM, 5%, DIP; Resistance:100kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:DIP; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number MC4-1003JER 08X1916 08X1915
Product Name Thick Film Resistor Resistor Network, 4Resistor, 100Kohm, 5%, Dip, Full Reel; Resistance Ohmite Resistor Network, 4Resistor, 100Kohm, 5%, Dip; Resistance Ohmite
Technology / Construction Thick Film (Chip)
Configuration Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Mounting / Packaging DIP DIP
Resistance Range 100000 ohms 100000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers