Ohmite Manufacturing Co. Through Hole Resistors MOX-750231006FE

Description
100 MOhms ±1% 1W Through Hole Resistor Axial High Voltage Thick Film
Request a Quote Datasheet
Description
100 MOhms ±1% 1W Through Hole Resistor Axial High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MOX750F-100ME-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MOX750F-100ME-ND
Through Hole Resistors MOX750F-100ME-ND
100 MOhms ±1% 1W Through Hole Resistor Axial High Voltage Thick Film

100 MOhms ±1% 1W Through Hole Resistor Axial High Voltage Thick Film

Buy Now Datasheet
Thick Film Resistor - MOX-750231006FE - Richardson RFPD
Downers Grove, IL, United States
Thick Film Resistor
MOX-750231006FE
Thick Film Resistor MOX-750231006FE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Thick Film Resistor; Resistance Ohmite - 51M1560 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor; Resistance Ohmite
51M1560
Thick Film Resistor; Resistance Ohmite 51M1560
THICK FILM RESISTOR; Resistance:0.1Gohm; Product Range:Mini-Mox Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:5kV; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

THICK FILM RESISTOR; Resistance:0.1Gohm; Product Range:Mini-Mox Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:5kV; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number MOX750F-100ME-ND MOX-750231006FE 51M1560
Product Name Through Hole Resistors Thick Film Resistor Thick Film Resistor; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details