Ohmite Manufacturing Co. Thick Film Resistor MC4-1007KER

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor - MC4-1007KER - Richardson RFPD
Downers Grove, IL, United States
Thick Film Resistor
MC4-1007KER
Thick Film Resistor MC4-1007KER
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Resistor Network, 4Resistor, 1Gohm, 10%, Dip, Full Reel; Resistance Ohmite - 08X1924 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4Resistor, 1Gohm, 10%, Dip, Full Reel; Resistance Ohmite
08X1924
Resistor Network, 4Resistor, 1Gohm, 10%, Dip, Full Reel; Resistance Ohmite 08X1924
RESISTOR NETWORK, 4RESISTOR, 1GOHM, 10%, DIP, FULL REEL; Resistance:1Gohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:DIP; Resistance Tolerance:± 10%; Voltage Rating:2.5kV; Resistor Type:ArrayRoHS Compliant: Yes

RESISTOR NETWORK, 4RESISTOR, 1GOHM, 10%, DIP, FULL REEL; Resistance:1Gohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:DIP; Resistance Tolerance:± 10%; Voltage Rating:2.5kV; Resistor Type:ArrayRoHS Compliant: Yes

Supplier's Site
Resistor Network, 4Resistor, 1Gohm, 10%, Dip; Resistance Ohmite - 08X1923 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4Resistor, 1Gohm, 10%, Dip; Resistance Ohmite
08X1923
Resistor Network, 4Resistor, 1Gohm, 10%, Dip; Resistance Ohmite 08X1923
RESISTOR NETWORK, 4RESISTOR, 1GOHM, 10%, DIP; Resistance:1Gohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:DIP; Resistance Tolerance:± 10%; Voltage Rating:2.5kV; Resistor Type:Array RoHS Compliant: Yes

RESISTOR NETWORK, 4RESISTOR, 1GOHM, 10%, DIP; Resistance:1Gohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:DIP; Resistance Tolerance:± 10%; Voltage Rating:2.5kV; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number MC4-1007KER 08X1924 08X1923
Product Name Thick Film Resistor Resistor Network, 4Resistor, 1Gohm, 10%, Dip, Full Reel; Resistance Ohmite Resistor Network, 4Resistor, 1Gohm, 10%, Dip; Resistance Ohmite
Technology / Construction Thick Film (Chip)
Configuration Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Mounting / Packaging DIP DIP
Resistance Range 1.00E9 ohms 1.00E9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1617563 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C330J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details