Ohmite Manufacturing Co. Chip Resistor - Surface Mount LVK20R050DER

Description
50 mOhms ±0.5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Anti-Corrosive, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
50 mOhms ±0.5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Anti-Corrosive, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-LVK20R050DERDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-LVK20R050DERDKR-ND
Chip Resistor - Surface Mount 273-LVK20R050DERDKR-ND
50 mOhms ±0.5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Anti-Corrosive, Current Sense, Moisture Resistant Thick Film

50 mOhms ±0.5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Anti-Corrosive, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-LVK20R050DERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-LVK20R050DERTR-ND
Chip Resistor - Surface Mount 273-LVK20R050DERTR-ND
50 mOhms ±0.5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Anti-Corrosive, Current Sense, Moisture Resistant Thick Film

50 mOhms ±0.5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Anti-Corrosive, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-LVK20R050DERCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-LVK20R050DERCT-ND
Chip Resistor - Surface Mount 273-LVK20R050DERCT-ND
50 mOhms ±0.5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Anti-Corrosive, Current Sense, Moisture Resistant Thick Film

50 mOhms ±0.5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Anti-Corrosive, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Thin Film Resistor - LVK20R050DER - Richardson RFPD
Downers Grove, IL, United States
Thin Film Resistor
LVK20R050DER
Thin Film Resistor LVK20R050DER
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Chip Resistor - Surface Mount - LVK20R050DER - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
LVK20R050DER
Chip Resistor - Surface Mount LVK20R050DER
RES 0.05 OHM 0.5% 3/4W 2010

RES 0.05 OHM 0.5% 3/4W 2010

Supplier's Site Datasheet
Smd Current Sense Resistors, Lvk Series, 0.05 Ohm, 750 Mw, 0.5%, 2010 [5025 Metric] Rohs Compliant Ohmite - 58M8329 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Lvk Series, 0.05 Ohm, 750 Mw, 0.5%, 2010 [5025 Metric] Rohs Compliant Ohmite
58M8329
Smd Current Sense Resistors, Lvk Series, 0.05 Ohm, 750 Mw, 0.5%, 2010 [5025 Metric] Rohs Compliant Ohmite 58M8329
SMD Current Sense Resistors, LVK Series, 0.05 ohm, 750 mW, - 0.5%, 2010 [5025 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, LVK Series, 0.05 ohm, 750 mW, - 0.5%, 2010 [5025 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 273-LVK20R050DERDKR-ND LVK20R050DER LVK20R050DER 58M8329
Product Name Chip Resistor - Surface Mount Thin Film Resistor Chip Resistor - Surface Mount Smd Current Sense Resistors, Lvk Series, 0.05 Ohm, 750 Mw, 0.5%, 2010 [5025 Metric] Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010
Resistance Range 0.0500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176073-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 887 ohms
View Details
4 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD305GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details