Ohmite Manufacturing Co. Through Hole Resistors MOX-3N-131005FE

Description
10 MOhms ±1% 4W Through Hole Resistor Axial High Voltage, Non-Inductive Thick Film
Request a Quote Datasheet
Description
10 MOhms ±1% 4W Through Hole Resistor Axial High Voltage, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MOX-3N-131005FE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MOX-3N-131005FE-ND
Through Hole Resistors MOX-3N-131005FE-ND
10 MOhms ±1% 4W Through Hole Resistor Axial High Voltage, Non-Inductive Thick Film

10 MOhms ±1% 4W Through Hole Resistor Axial High Voltage, Non-Inductive Thick Film

Buy Now Datasheet
Thick Film Resistor - MOX-3N-131005FE - Richardson RFPD
Downers Grove, IL, United States
Thick Film Resistor
MOX-3N-131005FE
Thick Film Resistor MOX-3N-131005FE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Through Hole Thick Film Resistor, Maxi-Mox, Maxi-Mox Series, 10 Mohm, 4 W, 1%, 30 Kv Rohs Compliant Ohmite - 33X0469 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Maxi-Mox, Maxi-Mox Series, 10 Mohm, 4 W, 1%, 30 Kv Rohs Compliant Ohmite
33X0469
Through Hole Thick Film Resistor, Maxi-Mox, Maxi-Mox Series, 10 Mohm, 4 W, 1%, 30 Kv Rohs Compliant Ohmite 33X0469
Through Hole Thick Film Resistor, Maxi-Mox, Maxi-Mox Series, 10 Mohm, 4 W, - 1%, 30 kV RoHS Compliant: Yes

Through Hole Thick Film Resistor, Maxi-Mox, Maxi-Mox Series, 10 Mohm, 4 W, - 1%, 30 kV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number MOX-3N-131005FE-ND MOX-3N-131005FE 33X0469
Product Name Through Hole Resistors Thick Film Resistor Through Hole Thick Film Resistor, Maxi-Mox, Maxi-Mox Series, 10 Mohm, 4 W, 1%, 30 Kv Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details