Ohmite Manufacturing Co. Thick Film Resistor MOX300001007JE

Description
Precision Thick Film Axial Terminal High Voltage/High Resistance
Request a Quote Datasheet
Description
Precision Thick Film Axial Terminal High Voltage/High Resistance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor - MOX300001007JE - Richardson RFPD
Downers Grove, IL, United States
Thick Film Resistor
MOX300001007JE
Thick Film Resistor MOX300001007JE
Precision Thick Film Axial Terminal High Voltage/High Resistance

Precision Thick Film Axial Terminal High Voltage/High Resistance

Supplier's Site
Through Hole Resistors - MOX300J-1000ME-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MOX300J-1000ME-ND
Through Hole Resistors MOX300J-1000ME-ND
1 GOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial High Voltage, Moisture Resistant Thick Film

1 GOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial High Voltage, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 1G, 0.5W, Axial, Thick Film; Resistance Ohmite - 88W4450 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1G, 0.5W, Axial, Thick Film; Resistance Ohmite
88W4450
Res, 1G, 0.5W, Axial, Thick Film; Resistance Ohmite 88W4450
RES, 1G, 0.5W, AXIAL, THICK FILM; Resistance:1Gohm; Product Range:Mini-Mox Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Thick Film RoHS Compliant: Yes

RES, 1G, 0.5W, AXIAL, THICK FILM; Resistance:1Gohm; Product Range:Mini-Mox Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number MOX300001007JE MOX300J-1000ME-ND 88W4450
Product Name Thick Film Resistor Through Hole Resistors Res, 1G, 0.5W, Axial, Thick Film; Resistance Ohmite
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 1.00E9 ohms 1.00E9 ohms
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 6.80E7 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1615856 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details