MOX-200,10 MEG,0.25%
Precision Thick Film Axial Terminal High Voltage/High Resistance
| DigiKey | Richardson RFPD | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | MOX200001005CE-ND | MOX200001005CE |
| Product Name | Through Hole Resistors | Thick Film Resistor |
| Configuration | Single Resistor | |
| Category / Application | General Use; High Voltage Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Axial Leads; Axial | |
| Tolerance | 0.2500 +/- % |