Ohmite Manufacturing Co. Chip Resistor - Surface Mount LVT02R0100FER

Description
10 mOhms ±1% 0.25W, 1/4W Chip Resistor 0201 (0603 Metric) Current Sense Metal Element
Request a Quote Datasheet
Description
10 mOhms ±1% 0.25W, 1/4W Chip Resistor 0201 (0603 Metric) Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-LVT02R0100FERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-LVT02R0100FERTR-ND
Chip Resistor - Surface Mount 273-LVT02R0100FERTR-ND
10 mOhms ±1% 0.25W, 1/4W Chip Resistor 0201 (0603 Metric) Current Sense Metal Element

10 mOhms ±1% 0.25W, 1/4W Chip Resistor 0201 (0603 Metric) Current Sense Metal Element

Buy Now Datasheet
Metal Film Resistor - LVT02R0100FER - Richardson RFPD
Downers Grove, IL, United States
Metal Film Resistor
LVT02R0100FER
Metal Film Resistor LVT02R0100FER
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Res, 0R01, 0.25W, 0201, Current Sense; Resistance Ohmite - 85AJ1193 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R01, 0.25W, 0201, Current Sense; Resistance Ohmite
85AJ1193
Res, 0R01, 0.25W, 0201, Current Sense; Resistance Ohmite 85AJ1193
RES, 0R01, 0.25W, 0201, CURRENT SENSE; Resistance:0.01ohm; Product Range:LVT Series; Resistor Case / Package:0201 [0603 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:0.6mm RoHS Compliant: Yes

RES, 0R01, 0.25W, 0201, CURRENT SENSE; Resistance:0.01ohm; Product Range:LVT Series; Resistor Case / Package:0201 [0603 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:0.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R01, 0.25W, 0201, Current Sense; Resistance Ohmite - 85AJ1192 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R01, 0.25W, 0201, Current Sense; Resistance Ohmite
85AJ1192
Res, 0R01, 0.25W, 0201, Current Sense; Resistance Ohmite 85AJ1192
RES, 0R01, 0.25W, 0201, CURRENT SENSE; Resistance:0.01ohm; Product Range:LVT Series; Resistor Case / Package:0201 [0603 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:0.6mm RoHS Compliant: Yes

RES, 0R01, 0.25W, 0201, CURRENT SENSE; Resistance:0.01ohm; Product Range:LVT Series; Resistor Case / Package:0201 [0603 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:0.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 273-LVT02R0100FERTR-ND LVT02R0100FER 85AJ1193
Product Name Chip Resistor - Surface Mount Metal Film Resistor Res, 0R01, 0.25W, 0201, Current Sense; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalFilm
Mounting / Packaging 0201; 0201 0201; 0201 [0603 Metric]
Resistance Range 0.0100 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567463 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details