Ohmite Manufacturing Co. Metal Film Resistor MOX70031002AZE

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor - MOX70031002AZE - Richardson RFPD
Downers Grove, IL, United States
Metal Film Resistor
MOX70031002AZE
Metal Film Resistor MOX70031002AZE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Through Hole Resistors - 273-MOX70031002AZE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-MOX70031002AZE-ND
Through Hole Resistors 273-MOX70031002AZE-ND
10 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

10 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Metal Film, 10K, 0.25W, Axial; Resistance Ohmite - 49AJ2822 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 10K, 0.25W, Axial; Resistance Ohmite
49AJ2822
Resistor, Metal Film, 10K, 0.25W, Axial; Resistance Ohmite 49AJ2822
RESISTOR, METAL FILM, 10K, 0.25W, AXIAL; Resistance:10kohm; Product Range:Mox 700 Series; Power Rating:250mW; Resistance Tolerance:± 0.05%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 10K, 0.25W, AXIAL; Resistance:10kohm; Product Range:Mox 700 Series; Power Rating:250mW; Resistance Tolerance:± 0.05%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number MOX70031002AZE 273-MOX70031002AZE-ND 49AJ2822
Product Name Metal Film Resistor Through Hole Resistors Resistor, Metal Film, 10K, 0.25W, Axial; Resistance Ohmite
Technology / Construction MetalFilm MetalFilm MetalFilm
Configuration Single Resistor Single Resistor
Category / Application General Use
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 0.0500 +/- % 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1260413 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details