Ohmite Manufacturing Co. Chip Resistor - Surface Mount LVM06FTR100E-TR

Description
100 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
100 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-LVM06FTR100E-TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-LVM06FTR100E-TR-ND
Chip Resistor - Surface Mount 273-LVM06FTR100E-TR-ND
100 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Metal Foil

100 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-LVM06FTR100E-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-LVM06FTR100E-TRDKR-ND
Chip Resistor - Surface Mount 273-LVM06FTR100E-TRDKR-ND
100 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Metal Foil

100 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-LVM06FTR100E-TRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-LVM06FTR100E-TRCT-ND
Chip Resistor - Surface Mount 273-LVM06FTR100E-TRCT-ND
100 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Metal Foil

100 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Metal Foil

Buy Now Datasheet
Metal Foil Resistor - LVM06FTR100E-TR - Richardson RFPD
Downers Grove, IL, United States
Metal Foil Resistor
LVM06FTR100E-TR
Metal Foil Resistor LVM06FTR100E-TR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Current Sense Res, R100, 0.125W, 0603; Resistance Ohmite - 51AC1058 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, R100, 0.125W, 0603; Resistance Ohmite
51AC1058
Current Sense Res, R100, 0.125W, 0603; Resistance Ohmite 51AC1058
CURRENT SENSE RES, R100, 0.125W, 0603; Resistance:0.1ohm; Product Range:LVM Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:1.6mm RoHS Compliant: Yes

CURRENT SENSE RES, R100, 0.125W, 0603; Resistance:0.1ohm; Product Range:LVM Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - LVM06FTR100E-TR - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
LVM06FTR100E-TR
Resistors - Chip Resistor - Surface Mount LVM06FTR100E-TR
RES 0.1 OHM 1% 1/8W 0603

RES 0.1 OHM 1% 1/8W 0603

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 273-LVM06FTR100E-TR-ND LVM06FTR100E-TR 51AC1058 LVM06FTR100E-TR
Product Name Chip Resistor - Surface Mount Metal Foil Resistor Current Sense Res, R100, 0.125W, 0603; Resistance Ohmite Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Metal Foil Metal Foil Metal Foil Metal Foil
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details