30 mOhms ±0.25% 1W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Thick Film
30 mOhms ±0.25% 1W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Thick Film
30 mOhms ±0.25% 1W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Thick Film
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| DigiKey | Richardson RFPD | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 273-LVK24R030CERTR-ND | LVK24R030CER |
| Product Name | Chip Resistor - Surface Mount | Thick Film Resistor |
| Configuration | Single Resistor | |
| Category / Application | Current Sensing; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 | |
| Resistance Range | 0.0300 ohms |