Ohmite Manufacturing Co. Chip Resistor - Surface Mount MCS3264R050FER

Description
50 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element
Request a Quote Datasheet
Description
50 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-MCS3264R050FERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-MCS3264R050FERTR-ND
Chip Resistor - Surface Mount 273-MCS3264R050FERTR-ND
50 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element

50 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-MCS3264R050FERDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-MCS3264R050FERDKR-ND
Chip Resistor - Surface Mount 273-MCS3264R050FERDKR-ND
50 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element

50 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-MCS3264R050FERCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-MCS3264R050FERCT-ND
Chip Resistor - Surface Mount 273-MCS3264R050FERCT-ND
50 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element

50 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element

Buy Now Datasheet
Miscellaneous Resistor - MCS3264R050FER - Richardson RFPD
Downers Grove, IL, United States
Miscellaneous Resistor
MCS3264R050FER
Miscellaneous Resistor MCS3264R050FER
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Current Sense Resistor, 0.05 Ohm, 2W, 1%; Resistance Ohmite - 63R6370 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.05 Ohm, 2W, 1%; Resistance Ohmite
63R6370
Current Sense Resistor, 0.05 Ohm, 2W, 1%; Resistance Ohmite 63R6370
CURRENT SENSE RESISTOR, 0.05 OHM, 2W, 1%; Resistance:0.05ohm; Product Range:MCS Series; Resistor Case / Package:1225 [3264 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.05 OHM, 2W, 1%; Resistance:0.05ohm; Product Range:MCS Series; Resistor Case / Package:1225 [3264 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site
Smd Current Sense Resistors, Mcs Series, 0.05 Ohm, 2 W, 1%, 1225 [3264 Metric] Rohs Compliant Ohmite - 33X0444 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Mcs Series, 0.05 Ohm, 2 W, 1%, 1225 [3264 Metric] Rohs Compliant Ohmite
33X0444
Smd Current Sense Resistors, Mcs Series, 0.05 Ohm, 2 W, 1%, 1225 [3264 Metric] Rohs Compliant Ohmite 33X0444
SMD Current Sense Resistors, MCS Series, 0.05 ohm, 2 W, - 1%, 1225 [3264 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, MCS Series, 0.05 ohm, 2 W, - 1%, 1225 [3264 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Resistor, 0.05 Ohm, 2W, 1%, Full Reel; Resistance Ohmite - 28X3115 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.05 Ohm, 2W, 1%, Full Reel; Resistance Ohmite
28X3115
Current Sense Resistor, 0.05 Ohm, 2W, 1%, Full Reel; Resistance Ohmite 28X3115
CURRENT SENSE RESISTOR, 0.05 OHM, 2W, 1%, FULL REEL; Resistance:0.05ohm; Product Range:MCS Series; Resistor Case Style:1225 [3264 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Alloy RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.05 OHM, 2W, 1%, FULL REEL; Resistance:0.05ohm; Product Range:MCS Series; Resistor Case Style:1225 [3264 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Alloy RoHS Compliant: Yes

Supplier's Site
Smd Current Sense Resistors, Mcs Series, 0.05 Ohm, 2 W, 1%, 1225 [3264 Metric] Rohs Compliant Ohmite - 45Y5944 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Mcs Series, 0.05 Ohm, 2 W, 1%, 1225 [3264 Metric] Rohs Compliant Ohmite
45Y5944
Smd Current Sense Resistors, Mcs Series, 0.05 Ohm, 2 W, 1%, 1225 [3264 Metric] Rohs Compliant Ohmite 45Y5944
SMD Current Sense Resistors, MCS Series, 0.05 ohm, 2 W, - 1%, 1225 [3264 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, MCS Series, 0.05 ohm, 2 W, - 1%, 1225 [3264 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MCS3264R050FER - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCS3264R050FER
Chip Resistor - Surface Mount MCS3264R050FER
RES 0.05 OHM 1% 2W 3264

RES 0.05 OHM 1% 2W 3264

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 273-MCS3264R050FERTR-ND MCS3264R050FER 63R6370 33X0444 28X3115 MCS3264R050FER
Product Name Chip Resistor - Surface Mount Miscellaneous Resistor Current Sense Resistor, 0.05 Ohm, 2W, 1%; Resistance Ohmite Smd Current Sense Resistors, Mcs Series, 0.05 Ohm, 2 W, 1%, 1225 [3264 Metric] Rohs Compliant Ohmite Current Sense Resistor, 0.05 Ohm, 2W, 1%, Full Reel; Resistance Ohmite Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing Current Sensing Current Sensing
Technology / Construction MetalAlloy MetalAlloy MetalAlloy
Mounting / Packaging 2512; 2512 1225 [3264 Metric] 1225 [3264 Metric]
Resistance Range 0.0500 ohms 0.0500 ohms 0.0500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details