Ohmite Manufacturing Co. Miscellaneous Resistor LVK25R002FER

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miscellaneous Resistor - LVK25R002FER - Richardson RFPD
Downers Grove, IL, United States
Miscellaneous Resistor
LVK25R002FER
Miscellaneous Resistor LVK25R002FER
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Chip Resistor - Surface Mount - 273-LVK25R002FERDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-LVK25R002FERDKR-ND
Chip Resistor - Surface Mount 273-LVK25R002FERDKR-ND
2 mOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Anti-Corrosive, Current Sense, Moisture Resistant Thick Film

2 mOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Anti-Corrosive, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-LVK25R002FERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-LVK25R002FERTR-ND
Chip Resistor - Surface Mount 273-LVK25R002FERTR-ND
2 mOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Anti-Corrosive, Current Sense, Moisture Resistant Thick Film

2 mOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Anti-Corrosive, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-LVK25R002FERCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-LVK25R002FERCT-ND
Chip Resistor - Surface Mount 273-LVK25R002FERCT-ND
2 mOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Anti-Corrosive, Current Sense, Moisture Resistant Thick Film

2 mOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Anti-Corrosive, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Current Sense Resistor, 0.002 Ohm, 2W, 1%; Resistance Ohmite - 47M0599 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.002 Ohm, 2W, 1%; Resistance Ohmite
47M0599
Current Sense Resistor, 0.002 Ohm, 2W, 1%; Resistance Ohmite 47M0599
CURRENT SENSE RESISTOR, 0.002 OHM, 2W, 1%; Resistance:0.002ohm; Product Range:LVK Series; Resistor Case / Package:1224 [3060 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:3.2mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.002 OHM, 2W, 1%; Resistance:0.002ohm; Product Range:LVK Series; Resistor Case / Package:1224 [3060 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Current Sense Resistor, 0.002 Ohm, 2W, 1%, Full Reel; Resistance Ohmite - 28X3100 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.002 Ohm, 2W, 1%, Full Reel; Resistance Ohmite
28X3100
Current Sense Resistor, 0.002 Ohm, 2W, 1%, Full Reel; Resistance Ohmite 28X3100
CURRENT SENSE RESISTOR, 0.002 OHM, 2W, 1%, FULL REEL; Resistance:0.002ohm; Product Range:LVK Series; Resistor Case / Package:1224 [3060 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.002 OHM, 2W, 1%, FULL REEL; Resistance:0.002ohm; Product Range:LVK Series; Resistor Case / Package:1224 [3060 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number LVK25R002FER 273-LVK25R002FERDKR-ND 47M0599
Product Name Miscellaneous Resistor Chip Resistor - Surface Mount Current Sense Resistor, 0.002 Ohm, 2W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) MetalFilm
Mounting / Packaging 2512; Wide 2512 1224 [3060 Metric]
Resistance Range 0.0020 ohms 0.0020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details