Ohmite Manufacturing Co. Chip Resistor - Surface Mount LVK25R003DER

Description
3 mOhms ±0.5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Anti-Corrosive, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
3 mOhms ±0.5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Anti-Corrosive, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-LVK25R003DERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-LVK25R003DERTR-ND
Chip Resistor - Surface Mount 273-LVK25R003DERTR-ND
3 mOhms ±0.5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Anti-Corrosive, Current Sense, Moisture Resistant Thick Film

3 mOhms ±0.5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Anti-Corrosive, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-LVK25R003DERDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-LVK25R003DERDKR-ND
Chip Resistor - Surface Mount 273-LVK25R003DERDKR-ND
3 mOhms ±0.5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Anti-Corrosive, Current Sense, Moisture Resistant Thick Film

3 mOhms ±0.5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Anti-Corrosive, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-LVK25R003DERCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-LVK25R003DERCT-ND
Chip Resistor - Surface Mount 273-LVK25R003DERCT-ND
3 mOhms ±0.5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Anti-Corrosive, Current Sense, Moisture Resistant Thick Film

3 mOhms ±0.5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Anti-Corrosive, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Thick Film Resistor - LVK25R003DER - Richardson RFPD
Downers Grove, IL, United States
Thick Film Resistor
LVK25R003DER
Thick Film Resistor LVK25R003DER
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Res, 0R003, 2W, 2512W, Metal Alloy; Resistance Ohmite - 74Y7195 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R003, 2W, 2512W, Metal Alloy; Resistance Ohmite
74Y7195
Res, 0R003, 2W, 2512W, Metal Alloy; Resistance Ohmite 74Y7195
RES, 0R003, 2W, 2512W, METAL ALLOY; Resistance:0.003ohm; Product Range:LVK Series; Resistor Case / Package:2512 Wide; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Alloy; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

RES, 0R003, 2W, 2512W, METAL ALLOY; Resistance:0.003ohm; Product Range:LVK Series; Resistor Case / Package:2512 Wide; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Alloy; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 273-LVK25R003DERTR-ND LVK25R003DER 74Y7195
Product Name Chip Resistor - Surface Mount Thick Film Resistor Res, 0R003, 2W, 2512W, Metal Alloy; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) MetalAlloy
Mounting / Packaging 2512; Wide 2512 2512; 2512 Wide
Resistance Range 0.0030 ohms 0.0030 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1614351-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Surface Mount Resistors - 2414954 - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details