Ohmite Manufacturing Co. Thick Film Resistor MC4-1003JE

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor - MC4-1003JE - Richardson RFPD
Downers Grove, IL, United States
Thick Film Resistor
MC4-1003JE
Thick Film Resistor MC4-1003JE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Resistor Networks, Arrays - MC4-1003JE - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
MC4-1003JE
Resistor Networks, Arrays MC4-1003JE
RES ARRAY 4 RES 100K OHM 8SMD

RES ARRAY 4 RES 100K OHM 8SMD

Supplier's Site Datasheet
Resistor N/w, 4Res, 100Kohm, 5%, Dip; Resistance Ohmite - 33X0445 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4Res, 100Kohm, 5%, Dip; Resistance Ohmite
33X0445
Resistor N/w, 4Res, 100Kohm, 5%, Dip; Resistance Ohmite 33X0445
RESISTOR N/W, 4RES, 100KOHM, 5%, DIP; Resistance:100kohm; Product Range:MC4 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:DIP; No. of Pins:8Pins; Voltage Rating:2.5kV; Power Rating per RoHS Compliant: Yes

RESISTOR N/W, 4RES, 100KOHM, 5%, DIP; Resistance:100kohm; Product Range:MC4 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:DIP; No. of Pins:8Pins; Voltage Rating:2.5kV; Power Rating per RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistor, Capacitor Networks Resistors
Product Number MC4-1003JE MC4-1003JE 33X0445
Product Name Thick Film Resistor Resistor Networks, Arrays Resistor N/w, 4Res, 100Kohm, 5%, Dip; Resistance Ohmite
Technology / Construction Thick Film (Chip)
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Resistance Range 100000 ohms 100000 ohms
Tolerance 5 +/- %
Number of Resistors 4
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614930-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3570 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617601 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details